Ant Computer, Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| 14-ISA slot Backplane FEATURES 14 ISA Bus Slots AT compatible 12-pin power input connector (P8/P9) One AT Keyboard connector on board Two 5-pin external keyboard connectors With LED power indicators... | |
| 14-slot Backplane for 4U Chassis with 1 SHB/7 PCI/4 PCI-E X1/1 PCI-E X16 FEATURES 1 x PICMG 1.3 (SHB Slot) / 7 x PCI 32bit/33MHz 1 x PCI-E X16 Lane... | |
| 5-PCI slot Backplane FEATURES 1 PCI System Bus; 4 PCI expansion Bus Slots AT compatible 12-pin power input connector (P8/P9) 20-pin ATX power connector With LED power indicators for +... | |
| 6-ISA slot Backplane FEATURES 6 ISA Bus Slots AT compatible 12-pin power input connector (P8/P9) With LED power indicators for +5V, -5V, +12V, -12V Heavy duty terminal block connectors | |
| 7-slot Backplane with 1-PICMG / 3-PCI / 3-ISA FEATURES 1 PICMG, 3 ISA, 3 PCI Bus Slots AT compatible 12-pin power connector (P8/P9) 20-pin ATX power connector 3-pin ATX signal... |