Ant Computer, Inc. PLP-P405R

Description
Socket 478 Pentium 4 15" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) > High speed Gigabit LAN > CompactFlash/ Disk On ModuleTM support > Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional) > Optional slim FDD / slim CD-ROM drive > 2005 Taiwan Symbol of Excellence winner
Description
Socket 478 Pentium 4 15" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) > High speed Gigabit LAN > CompactFlash/ Disk On ModuleTM support > Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional) > Optional slim FDD / slim CD-ROM drive > 2005 Taiwan Symbol of Excellence winner

Suppliers

Company
Product
Description
Supplier Links
Socket 478 Pentium 4 15" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) > High speed Gigabit LAN > CompactFlash/ Disk On ModuleTM support > Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional) > Optional slim FDD / slim CD-ROM drive > 2005 Taiwan Symbol of Excellence winner

Socket 478 Pentium 4 15" Panel PC

FEATURES

>Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz
>Intel® 845GV Chipset
>High precision touchscreen
>Aluminum IP65 compliant front bezel
>Built-in digital I/O (8 x input / 8 x output)
>High speed Gigabit LAN
> CompactFlash/ Disk On ModuleTM support
>Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional)
>Optional slim FDD / slim CD-ROM drive
>2005 Taiwan Symbol of Excellence winner
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P405R
Display Size 15.0 inch (381.00 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details