Ant Computer, Inc. IPC-SP896

Description
Slim Dual Core Atom™ D525 Book Size PC FEATURES > Supports Atom™ D525 Dual Core CPU > Supports DDR2 Memory up to 4GB > Slim and compact size PC, only 62mm (2.44") high > Perfect and space critical applications > Four serial ports with +5V / +12V > > One expansion slot (1 x PCI or 1 x PCI-E) Supports infrared transmission
Description
Slim Dual Core Atom™ D525 Book Size PC FEATURES > Supports Atom™ D525 Dual Core CPU > Supports DDR2 Memory up to 4GB > Slim and compact size PC, only 62mm (2.44") high > Perfect and space critical applications > Four serial ports with +5V / +12V > > One expansion slot (1 x PCI or 1 x PCI-E) Supports infrared transmission

Suppliers

Company
Product
Description
Supplier Links
Slim Dual Core Atom™ D525 Book Size PC FEATURES > Supports Atom™ D525 Dual Core CPU > Supports DDR2 Memory up to 4GB > Slim and compact size PC, only 62mm (2.44") high > Perfect and space critical applications > Four serial ports with +5V / +12V > > One expansion slot (1 x PCI or 1 x PCI-E) Supports infrared transmission

Slim Dual Core Atom™ D525 Book Size PC

FEATURES

> Supports Atom™ D525 Dual Core CPU
> Supports DDR2 Memory up to 4GB
> Slim and compact size PC, only 62mm (2.44") high
> Perfect and space critical applications
> Four serial ports with +5V / +12V
>

>

One expansion slot (1 x PCI or 1 x PCI-E)

Supports infrared transmission

Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number IPC-SP896
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Helix 320 with ZEDEDA Intel N-Series Low Profile Edge Orchestration Gateway with Quad LAN - ZEDEDA-HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Operating Temperature ? to 122 F (? to 50 C)
View Details