Ant Computer, Inc. PLP-P650R

Description
FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Supports IP65 protection (front panel) > 802.11 b/g WLAN communication capability > Supports CF Type I/II socket > VESA 100 Wall mounting kits available
Description
FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Supports IP65 protection (front panel) > 802.11 b/g WLAN communication capability > Supports CF Type I/II socket > VESA 100 Wall mounting kits available

Suppliers

Company
Product
Description
Supplier Links
FEATURES > Pentium M / Celeron M high performance platform > 15" LCD display with touch screen > Supports IP65 protection (front panel) > 802.11 b/g WLAN communication capability > Supports CF Type I/II socket > VESA 100 Wall mounting kits available

FEATURES

>Pentium M / Celeron M high performance platform
>15" LCD display with touch screen
>Supports IP65 protection (front panel)
>802.11 b/g WLAN communication capability
>Supports CF Type I/II socket
>VESA 100 Wall mounting kits available
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P650R
Display Size 15.0 inch (381.00 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
ML340G-51 Low Profile Intel 6th Gen Core Fanless Industrial Computer - ML340G-51 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 32.00 GB
Operating Temperature ? to 113 F (? to 45 C)
View Details