Ant Computer, Inc. PLP-P919F

Description
Fanless and Slim Intel Atom Touch 19" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized designed for easy maintenance > LCD TFT 1280 x 1024 (SXGA) / 1024 x 768 (XGA) > With rugged die-cast housing design with a NEMA4/IP65 compliant front Panel > Built-in CF card interface (IDE interface for OS booting
Description
Fanless and Slim Intel Atom Touch 19" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized designed for easy maintenance > LCD TFT 1280 x 1024 (SXGA) / 1024 x 768 (XGA) > With rugged die-cast housing design with a NEMA4/IP65 compliant front Panel > Built-in CF card interface (IDE interface for OS booting

Suppliers

Company
Product
Description
Supplier Links
Fanless and Slim Intel Atom Touch 19" Panel PC FEATURES > Intel Atom N270 processor up to 1.6GHz > Easy switchable front panel without changing rear computing box > Modulized designed for easy maintenance > LCD TFT 1280 x 1024 (SXGA) / 1024 x 768 (XGA) > With rugged die-cast housing design with a NEMA4/IP65 compliant front Panel > Built-in CF card interface (IDE interface for OS booting

Fanless and Slim Intel Atom Touch 19" Panel PC

FEATURES

> Intel Atom N270 processor up to 1.6GHz
> Easy switchable front panel without changing rear computing box
> Modulized designed for easy maintenance
> LCD TFT 1280 x 1024 (SXGA) / 1024 x 768 (XGA)
> With rugged die-cast housing design with a NEMA4/IP65 compliant front Panel
> Built-in CF card interface (IDE interface for OS booting
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P919F
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
MC610-10 Industrial Intel 9th Gen Celeron/Pentium Mini-ITX Expandable Computer - MC610-10 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1100 MHz
View Details