Ant Computer, Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| 2nd Gen. Intel® Core™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN Features > Support 2nd Gen. Intel® Core™ i5/i7 Mobile processors > Equipped with Intel® | |
| 3.5" SBC with Intel® Atom™ N450 / VGA / Audio / 2LAN / LVDS FEATURES > 3.5” SBC support Intel® Atom™ processor N450 Single Core 1.66 GHz + ICH8M > | |
| Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN Features > PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB > Memory Support one SO-DIMM... | |
| Intel Core™ 2 Duo Embedded Board wVGA/Audio/LAN FEATURES > Support Intel® Core™2 Duo Processor > Intel GL40/GM45 + ICH9M > Memory Support DDR2 667/800MHz up to 4GB > Expansion Slots... | |
| Intel ULV Celeron M w/ VGA/LAN FEATURES > Low power CPU for fanless solution > Equipped with Intel 852GM chipset > Supports 2 x USB2.0 > Supports DDR SO-DIMM up... | |
| Intel ULV Celeron M w/ VGA/Sound/LAN FEATURES > Onboard Intel ULV Celeron M processor > Supports dual display > Supports DDR SDRAM up to 2GB > Expansion slots for 1... | |
| Intel® Atom® CPU Embedded board FEATURES > Intel® Atom® N270 (1.6GHz) CPU on board > Intel 945GSE+ICH7M+FWH (FSB:533MHz) > 1×200Pin DDR2 SO-DIMM , Support DDR2 400/533MHz up to 2GB | |
| Intel® ATOM™ N455 / D525 PICMG1.0 W / VGA / LVDS / Audio / 2 LAN Features > Support Intel® ATOM™ N455 1.66GHz / D525 1.8GHz processor > Memory Support... | |
| Intel® Atom™ Z510/ Z530 3.5" Embedded Board w/ SCH US15W / Audio / 2LAN FEATURES > Supports onboard Intel® Atom™ Processor Z510 / Z530 series > Memory support DDR2 SO-DIMM... | |
| Intel® LGA1156 PICMG 1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN Features > Support Intel® LGA1156 processors > Equipped with Intel® Q57 Chipset > Memory Supports DDR3 1066/ 1333... | |
| ISA Intel Atom CPU half card w/VGA/Audio/LAN FEATURES > Intel® Atom N270 (1.6GHz) CPU on board > Intel® 945GSE + ICH7M+ FWH (FSB:533MHz) > 1 x 200-Pin DDR SO-DIMM, supports... | |
| ISA ULV Celeron M CPU Card w / VGA /Audio / LAN FEATURES > Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz > Equipped with Intel... | |
| ISA ULV Celeron M CPU Card w/VGA/Sound/LAN FEATURES > Low power CPU for fanless solution > ISA bus for Celeron M ULV CPU > Support PC/104 bus > Support CF... | |
| ISA VIA Mark CPU Card w / VGA / Audio / LAN FEATURES > Cost Effective Embedded Solution > Support VIA Mark CPU up to 533 MHz > Equipped with... | |
| ISA VIA Nano/ULV Eden CPU Card w/VGA/SATA/CF/FDD/LA N FEATURES > Support VIA Nano 1.3G/Eden ULV 500MHz > Memory Support DDR2 667/533/400MHz SDRAM up to 2GB > Support one 10/100M Ethernet... | |
| LV Pentium M Mini Board w / VGA / Sound / LAN FEATURES > Support Onboard LV Pentium M / ULV Celeron M CPU up to 1.4GHz > Equipped with... | |
| PCI Intel® ATOM™ N455 / D525 W / VGA / LVDS / Audio / 2 LAN FEATURES > Support Intel® ATOM™ N455 1.66GHz / D525 1.8GHz processor > Memory Support... | |
| PCI Intel® Core Duo / Celeron M CPU Card w / VGA / Audio / 2LAN FEATURES > Supports Intel Core Duo / Core solo / Core 2 Duo /... | |
| Pentium M Embedded Board w / VGA / Audio/ LAN FEATURES > Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz > Equipped with Intel 855GME Chipset... | |
| Socket 370 Pentium 3 CPU full size card w/ 2-VGA/Sound/LAN | |
| Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN FEATURES > AT power support (recommend 50W/5V;100W/12V) > PPCI & DVO functions make the card more flexible and expandable (optional) > DDR... | |
| Socket 478 Pentium M CPU Board w/VGA/Sound/2LAN FEATURES > Support Pentium M CPU, high performance and low power consumption > Support Mini-PCI card and PC/104+ > High speed LAN port... | |
| Socket 478 Pentium M CPU Card w / VGA / Audio / 2LAN FEATURES > Support Pentium M / Celeron M CPU up to 2.06GHz > Equipped with Intel 915GME... | |
| Socket 478 Pentium M CPU card w/VGA/Sound/2LAN FEATURES > AT power support > VGA built-in Intel 855GME chipset for economical solution > EPCI function makes the card more flexible and... | |
| Socket 478 Pentium M w/VGA/2LAN FEATURES > Supports Pentium M CPU, high performance and low power processor > Equipped with Intel 855GME chipset > Supports 2 x USB2.0 > Supports... | |
| Socket 478 Pentium M w/VGA/Sound/2LAN FEATURES > Supports Pentium M CPU, high performance and low power processor > Supports dual display > Supports DDR SDRAM up to 2GB > High... | |
| Socket 775 Intel® Core 2 Duo/ Core 2 Quad PICMG 1.3 CPU Card w/ VGA/Sound/2LAN FEATURES > Support Intel Core 2 Quad, Intel Core 2 Duo, Intel Celeron M > | |
| Socket 775 New Intel® Q965, supports Intel® Core 2 Duo Processors for Best in Class Performance FEATURES ¨ PICMG 1.0 Full Size CPU card, supports Intel® Core 2 Duo, Intel® | |
| ULV Celeron M Mini Board with VGA/Sound/LAN FEATURES > Low power CPU for fanless solution > SBC only +5V > Support AT power | |
| VIA Mark Embedded Board w / VGA / Audio / 2LAN FEATURES > Support VIA Mark Processor up to 533MHz > Equipped with VIA Mark with FSB 133MHz > Memory... | |
| VIA Mark Mini Board w / VGA / Sound / LAN FEATURES > Support VIA Mark CPU up to 533MHz > Equipped with Mark + VT82C686B with FSB 133MHz > |