Ant Computer, Inc. PLP-P407R

Description
Socket 478 Pentium 4 17" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel 845GV Chipset > Large 17" LCD display and high performance solution > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) & Gigabit LAN > Optional IDE interface, Type II CompactFlash slot or horizontal DOM
Description
Socket 478 Pentium 4 17" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel 845GV Chipset > Large 17" LCD display and high performance solution > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) & Gigabit LAN > Optional IDE interface, Type II CompactFlash slot or horizontal DOM

Suppliers

Company
Product
Description
Supplier Links
Socket 478 Pentium 4 17" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel 845GV Chipset > Large 17" LCD display and high performance solution > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) & Gigabit LAN > Optional IDE interface, Type II CompactFlash slot or horizontal DOM

Socket 478 Pentium 4 17" Panel PC

FEATURES

>Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz
>Intel 845GV Chipset
>Large 17" LCD display and high performance solution
>High precision touchscreen
>Aluminum IP65 compliant front bezel
>Built-in digital I/O (8 x input / 8 x output) & Gigabit LAN
>Optional IDE interface, Type II CompactFlash slot or horizontal DOM
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P407R
Display Size 17.0 inch (431.80 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® X7433RE 3.4 GHz Quad-Core
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details