Ant Computer, Inc. PLP-P402R

Description
Socket 478 Pentium 4 12.1" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > Small size, high performance > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) > High speed Gigabit LAN > CompactFlash/ Disk On ModuleTM support > Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional) > 2005 Taiwan Symbol of Excellence winner
Description
Socket 478 Pentium 4 12.1" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > Small size, high performance > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) > High speed Gigabit LAN > CompactFlash/ Disk On ModuleTM support > Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional) > 2005 Taiwan Symbol of Excellence winner

Suppliers

Company
Product
Description
Supplier Links
Socket 478 Pentium 4 12.1" Panel PC FEATURES > Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz > Intel® 845GV Chipset > Small size, high performance > High precision touchscreen > Aluminum IP65 compliant front bezel > Built-in digital I/O (8 x input / 8 x output) > High speed Gigabit LAN > CompactFlash/ Disk On ModuleTM support > Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional) > 2005 Taiwan Symbol of Excellence winner

Socket 478 Pentium 4 12.1" Panel PC

FEATURES

>Supports Intel® Pentium® 4 / Pentium® 4-M / Celeron® CPU up to 2.8 GHz
>Intel® 845GV Chipset
>Small size, high performance
>High precision touchscreen
>Aluminum IP65 compliant front bezel
>Built-in digital I/O (8 x input / 8 x output)
>High speed Gigabit LAN
> CompactFlash/ Disk On ModuleTM support
>Three expansion slots (1 x PCI + 1 x ISA or 3 x PCI + 3 x ISA optional)
>2005 Taiwan Symbol of Excellence winner
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P402R
Display Size 12.0 inch (304.80 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details