Ant Computer, Inc. PLP-P527R

Description
High Performance and Low Power 17" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power consumption and economical solution > Compact size with high performance > High speed Gigabit LAN > On-board IDE interface, Type II compact Flash slot > Optional slim CD-ROM drive > High precision touch screen > Optional PCI Expansion slot (1 or 3 slots)
Description
High Performance and Low Power 17" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power consumption and economical solution > Compact size with high performance > High speed Gigabit LAN > On-board IDE interface, Type II compact Flash slot > Optional slim CD-ROM drive > High precision touch screen > Optional PCI Expansion slot (1 or 3 slots)

Suppliers

Company
Product
Description
Supplier Links
High Performance and Low Power 17" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power consumption and economical solution > Compact size with high performance > High speed Gigabit LAN > On-board IDE interface, Type II compact Flash slot > Optional slim CD-ROM drive > High precision touch screen > Optional PCI Expansion slot (1 or 3 slots)

High Performance and Low Power 17" Panel PC

FEATURES

>Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz
>Intel® 910GMLE Chipset
>Low power consumption and economical solution
>Compact size with high performance
>High speed Gigabit LAN
>On-board IDE interface, Type II compact Flash slot
>Optional slim CD-ROM drive
>High precision touch screen
>Optional PCI Expansion slot (1 or 3 slots)
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P527R
Display Size 17.0 inch (431.80 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
TC78 ex -NI Touch Computer - tc78ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 6.0 inch (152.40 mm)
Operating System Google®
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details