Ant Computer, Inc. PLP-P525R

Description
High Performance and Low Power 15" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power consumption and economical solution > Compact size with high performance > High speed Gigabit LAN > On-board IDE interface, Type II compact Flash slot > Optional slim CD-ROM drive > High precision touch screen > Optional PCI Expansion slot (1 or 3 slots)
Description
High Performance and Low Power 15" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power consumption and economical solution > Compact size with high performance > High speed Gigabit LAN > On-board IDE interface, Type II compact Flash slot > Optional slim CD-ROM drive > High precision touch screen > Optional PCI Expansion slot (1 or 3 slots)

Suppliers

Company
Product
Description
Supplier Links
High Performance and Low Power 15" Panel PC FEATURES > Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz > Intel® 910GMLE Chipset > Low power consumption and economical solution > Compact size with high performance > High speed Gigabit LAN > On-board IDE interface, Type II compact Flash slot > Optional slim CD-ROM drive > High precision touch screen > Optional PCI Expansion slot (1 or 3 slots)

High Performance and Low Power 15" Panel PC

FEATURES

>Supports Intel ® Pentium® M / Celeron® M CPU up to 1.8 GHz
>Intel® 910GMLE Chipset
>Low power consumption and economical solution
>Compact size with high performance
>High speed Gigabit LAN
>On-board IDE interface, Type II compact Flash slot
>Optional slim CD-ROM drive
>High precision touch screen
>Optional PCI Expansion slot (1 or 3 slots)
Supplier's Site

Technical Specifications

  Ant Computer, Inc.
Product Category Computers
Product Number PLP-P525R
Display Size 15.0 inch (381.00 mm)
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
View Details
2 suppliers
Powerful industrial PC - ibaRackline-PC HD - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details