Powell Electronics, Inc. Datasheets for Micro Connectors and Nano Connectors

Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively.
Micro Connectors and Nano Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 40 50 60 70 88
Product Name Notes
Cinch DURA-CON durable and EMI shielding
Cinch DURA-CON Micro-D economic and ligh
Commercial PCB Mount Connector | Plug |
Commercial PCB Mount Connector | Socket
Connector Saver | 100 Positions | Alumin
Connector Saver | 15 Positions | Aluminu
Connector Saver | 21 Positions | Aluminu
Connector Saver | 25 Positions | Aluminu
Connector Saver | 31 Positions | Aluminu
Connector Saver | 37 Positions | Aluminu
Connector Saver | 51 Positions | Aluminu
Connector Saver | 9 Positions | Aluminum
CONNECTOR
High Temperature Metal Shell Micro-D Plu
High Temperature Metal Shell Micro-D Soc
High Temperature Micro-D Metal Shell Plu
High Temperature Micro-D Metal Shell Soc
MICRO D CONNECTOR
MICRO-D CONNECTORS - HIGH SPEED
MICRO-D CONNECTORS - MICRO-D CONNECTORS
Micro-D Connectors
MICRO-D HARNESS - HIGH SPEED
Microminiature Hermetic Plug | 15 Positi
Microminiature Hermetic Plug | 25 Positi
Microminiature Hermetic Plug | 37 Positi
Microminiature Hermetic Plug | 51 Positi
Microminiature Hermetic Plug | 9 Positio
Microminiature Hermetic Socket | 15 Posi
Microminiature Hermetic Socket | 25 Posi
Microminiature Hermetic Socket | 37 Posi
Microminiature Hermetic Socket | 51 Posi
Microminiature Hermetic Socket | 9 Posit
Steel Jackpost Panel Thickness 0.031 (0
Steel Jackpost Panel Thickness 0.047 (1
Steel Jackpost Panel Thickness 0.063 (1
Steel Jackpost | Panel Thickness 0.094

<< Prev Next >>