Cinch Connectivity Solutions M83513 micro d DCDA21PSB

Description
Cinch DURA-CON Micro-D economic and ligh
Request a Quote
Description
Cinch DURA-CON Micro-D economic and ligh
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M83513 micro d
DCDA21PSB
M83513 micro d DCDA21PSB
Cinch DURA-CON Micro-D economic and ligh

Cinch DURA-CON Micro-D economic and ligh

Buy Now
Micro D-Sub Conn, Plug, 21Pos, Sldr Cup; D Sub Connector Type Cinch Connectivity Solutions - 56K5472 - Newark, An Avnet Company
Chicago, IL, United States
Micro D-Sub Conn, Plug, 21Pos, Sldr Cup; D Sub Connector Type Cinch Connectivity Solutions
56K5472
Micro D-Sub Conn, Plug, 21Pos, Sldr Cup; D Sub Connector Type Cinch Connectivity Solutions 56K5472
MICRO D-SUB CONN, PLUG, 21POS, SLDR CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:Dura-Con Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

MICRO D-SUB CONN, PLUG, 21POS, SLDR CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:Dura-Con Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCDA21PSB 56K5472
Product Name M83513 micro d Micro D-Sub Conn, Plug, 21Pos, Sldr Cup; D Sub Connector Type Cinch Connectivity Solutions
Connector Type Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details