Valcor Engineering Corporation Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps SV603 Series

Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 100-1500ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 180ml/min Repeatability: ± 2% Polypropylene Construction
Datasheet
Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 100-1500ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 180ml/min Repeatability: ± 2% Polypropylene Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps - SV603 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps
SV603 Series
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps SV603 Series
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 100-1500ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 180ml/min Repeatability: ± 2% Polypropylene Construction

Description

Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves.

Application

Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids.

Features

  • Output per Stroke: 100-1500ul
  • Maximum Strokes/min: 120 on H20
  • Maximum Dispense: 180ml/min
  • Repeatability: ± 2%
  • Polypropylene Construction
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Liquid Handling Pumps
Product Number SV603 Series
Product Name Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Dispensing Pump
Liquid Flow 0.048 GPM (0.18 L/min)
Discharge Size 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details