Valcor Engineering Corporation Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV500 Series

Description
The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 6’ of H2O Can handle fluid viscosities as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM Built-in mounting bracket
Datasheet
Description
The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 6’ of H2O Can handle fluid viscosities as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM Built-in mounting bracket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV500 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Stainless Steel Solenoid Operated Dispensing/Metering Pumps
SV500 Series
Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV500 Series
The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing Reagents for analyzers or clinical instruments Water for humidification systems Lubricants for automated equipment Chemicals for pools and spas Syrup and flavoring for soda machines Fragrance for personal products Analyzer sampling Features Adjustability over a wide range of operating conditions Volume output per stroke is adjusted by mechanically setting stroke Flow rate per minute is adjusted by frequency of operation Repeatability within 2% Self-priming: can start dry and capable of lifting 6’ of H2O Can handle fluid viscosities as high as 10,000 centistokes Maintenance free and long life Choice of elastomer; Viton or EPDM Built-in mounting bracket

The SV500 series dispensing pump is a solenoid operated piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the volume and rate of dispense for specific applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids.

Applications

The SV500 series is a rugged construction suitable for a variety of dispensing applications, such as the following:

  • Adhesive or ink dispensing
  • Reagents for analyzers or clinical instruments
  • Water for humidification systems
  • Lubricants for automated equipment
  • Chemicals for pools and spas
  • Syrup and flavoring for soda machines
  • Fragrance for personal products
  • Analyzer sampling

Features

  • Adjustability over a wide range of operating conditions
  • Volume output per stroke is adjusted by mechanically setting stroke
  • Flow rate per minute is adjusted by frequency of operation
  • Repeatability within 2%
  • Self-priming: can start dry and capable of lifting 6’ of H2O
  • Can handle fluid viscosities as high as 10,000 centistokes
  • Maintenance free and long life
  • Choice of elastomer; Viton or EPDM
  • Built-in mounting bracket
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Liquid Handling Pumps
Product Number SV500 Series
Product Name Stainless Steel Solenoid Operated Dispensing/Metering Pumps
Pump Type Positive Displacement Pump; Dispensing Pump
Liquid Flow 0.032 GPM (0.12 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details