Valcor Engineering Corporation Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps SV653 Series

Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 50-350ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 42ml/min Repeatability: ± 2% Polypropylene Construction
Datasheet
Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 50-350ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 42ml/min Repeatability: ± 2% Polypropylene Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps - SV653 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps
SV653 Series
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps SV653 Series
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 50-350ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 42ml/min Repeatability: ± 2% Polypropylene Construction

Description

Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves.

Application

Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids.

Features

  • Output per Stroke: 50-350ul
  • Maximum Strokes/min: 120 on H20
  • Maximum Dispense: 42ml/min
  • Repeatability: ± 2%
  • Polypropylene Construction
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Liquid Handling Pumps
Product Number SV653 Series
Product Name Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps
Pump Type Positive Displacement Pump; Dispensing Pump
Liquid Flow 0.011 GPM (0.04 L/min)
Discharge Size 0.062 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Viking Pump - Stainless Steel Pumps - LL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details