Valcor Engineering Corporation Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV560 Series

Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 35-350ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 42ml/min Repeatability: ± 2% Positive Displacement Piston Driven
Datasheet
Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 35-350ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 42ml/min Repeatability: ± 2% Positive Displacement Piston Driven
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV560 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Stainless Steel Solenoid Operated Dispensing/Metering Pumps
SV560 Series
Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV560 Series
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 35-350ul Maximum Strokes/min: 120 on H20 Maximum Dispense: 42ml/min Repeatability: ± 2% Positive Displacement Piston Driven

Description

Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves.

Application

Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids.

Features

  • Output per Stroke: 35-350ul
  • Maximum Strokes/min: 120 on H20
  • Maximum Dispense: 42ml/min
  • Repeatability: ± 2%
  • Positive Displacement Piston Driven
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Liquid Handling Pumps
Product Number SV560 Series
Product Name Stainless Steel Solenoid Operated Dispensing/Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Dispensing Pump
Liquid Flow 0.011 GPM (0.04 L/min)
Discharge Size 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details