Valcor Engineering Corporation Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV525 Series

Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 10-40ul Maximum Strokes/min: 200 on H20 Maximum Dispense: 12ml/min Repeatability: ± 2% Positive Displacement Piston Driven
Datasheet
Description
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 10-40ul Maximum Strokes/min: 200 on H20 Maximum Dispense: 12ml/min Repeatability: ± 2% Positive Displacement Piston Driven
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Solenoid Operated Dispensing/Metering Pumps - SV525 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Stainless Steel Solenoid Operated Dispensing/Metering Pumps
SV525 Series
Stainless Steel Solenoid Operated Dispensing/Metering Pumps SV525 Series
Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves. Application Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke: 10-40ul Maximum Strokes/min: 200 on H20 Maximum Dispense: 12ml/min Repeatability: ± 2% Positive Displacement Piston Driven

Description

Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and 400 series stainless steel with Viton® and EPDM o-rings, while the SV600 series diaphragm isolated designs consist of glass filled polypropylene and Viton® or EPDM diaphragms and check valves.

Application

Both the SV500 and SV600 series dispensing pumps handle a wide range of fluids and are commonly used for reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids.

Features

  • Output per Stroke: 10-40ul
  • Maximum Strokes/min: 200 on H20
  • Maximum Dispense: 12ml/min
  • Repeatability: ± 2%
  • Positive Displacement Piston Driven
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Liquid Handling Pumps
Product Number SV525 Series
Product Name Stainless Steel Solenoid Operated Dispensing/Metering Pumps
Pump Type Metering Pump; Positive Displacement Pump; Dispensing Pump
Liquid Flow 0.003 GPM (0.01 L/min)
Discharge Size 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details