Interpower Ferrite for 18AWG SVT cable 52100060

Description
Minimum impedance @ 25MHz - 137ohms; Impedance @ 100MHz approx. 250 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x18 SVT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set. APPROVALS: MISC
Request a Quote Datasheet
Description
Minimum impedance @ 25MHz - 137ohms; Impedance @ 100MHz approx. 250 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x18 SVT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set. APPROVALS: MISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite for 18AWG SVT cable - 52100060 - Interpower
Oskaloosa, IA, United States
Ferrite for 18AWG SVT cable
52100060
Ferrite for 18AWG SVT cable 52100060
Minimum impedance @ 25MHz - 137ohms; Impedance @ 100MHz approx. 250 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x18 SVT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set. APPROVALS: MISC

Minimum impedance @ 25MHz - 137ohms; Impedance @ 100MHz approx. 250 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x18 SVT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set.

APPROVALS: MISC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Ferrite Beads
Product Number 52100060
Product Name Ferrite for 18AWG SVT cable
Unlock Full Specs
to access all available technical data

Similar Products