Accomodates cable outer diameter range: 6-9mm Operating temperature range: -40 to 85ºC Temp range for engagement work: 0 to 50ºC. Black in color. RoHS Compliant and Lead free Case molding:Thermoplasti
c. Recommended frequency range: 30 to 300 MHz. Nominal Impedance: 80 ohms. Minimum impedance @ 30 to 100MHz approx. 50 ohms. Minimum Impedance @ 100 to 500MHz approx. 100ohms. Typical 3 wire international cable sizes that may be in the ferrite's range are 0.75mm PVC & rubber, 1.00mm PVC & rubber, and 1.50mm PVC. North American sizes 18AWG PVC and rubber, and 16AWG PVC.
Accomodates cable outer diameter range: 6-9mm Operating temperature range: -40 to 85ºC Temp range for engagement work: 0 to 50ºC. Black in color. RoHS Compliant and Lead free Case molding:Thermoplastic. Recommended frequency range: 30 to 300 MHz. Nominal Impedance: 80 ohms. Minimum impedance @ 30 to 100MHz approx. 50 ohms. Minimum Impedance @ 100 to 500MHz approx. 100ohms. Typical 3 wire international cable sizes that may be in the ferrite's range are 0.75mm PVC & rubber, 1.00mm PVC & rubber, and 1.50mm PVC. North American sizes 18AWG PVC and rubber, and 16AWG PVC.