Interpower Ferrite for 16 And 14 AWG SJT cable 52100040

Description
Minimum impedance @ 25MHz - 100ohms; Impedance @ 100MHz approx. 200 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x16 SJT and 3x14 SJT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set.
Request a Quote Datasheet
Description
Minimum impedance @ 25MHz - 100ohms; Impedance @ 100MHz approx. 200 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x16 SJT and 3x14 SJT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite for 16 And 14 AWG SJT cable - 52100040 - Interpower
Oskaloosa, IA, United States
Ferrite for 16 And 14 AWG SJT cable
52100040
Ferrite for 16 And 14 AWG SJT cable 52100040
Minimum impedance @ 25MHz - 100ohms; Impedance @ 100MHz approx. 200 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x16 SJT and 3x14 SJT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set.

Minimum impedance @ 25MHz - 100ohms; Impedance @ 100MHz approx. 200 ohms. Ferrite color is black. Recommended frequency range - 30MHz to 200 MHz. This ferrite fits fillerless cable types 3x16 SJT and 3x14 SJT. This ferrite is overmolded onto the cable with a PVC compound. Ferrite material is Nickel zinc. Ferrite is used to suppress EMI from entering or leaving the equipment through the power cord or cord set. Ferrites have a medium permeability. Interpower recommends molding ferrites 4 to 6 inches from the strain relief at the equipment or the connector of a cord set.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Ferrite Beads
Product Number 52100040
Product Name Ferrite for 16 And 14 AWG SJT cable
Unlock Full Specs
to access all available technical data

Similar Products