Yageo USA Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 23
Product Name Notes
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1μF - 100μF Rated working voltage from 6.3V - 50V Applications...
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing...

<< Prev Next >>