Cap Ceramic 330pF 16V C0G 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRNPO7BN331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRNPO7BN331
330pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
330pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
330pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 330PF 16V C0G/NPO 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CC0402JRNPO7BN331 | 13-CC0402JRNPO7BN331CT-ND | 13-CC0402JRNPO7BN331DKR-ND | CC0402JRNPO7BN331 |
| Product Name | SMD 330pF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |