Yageo USA Ceramic Capacitors CC0402JRNPO7BN330

Description
CAP CER 33PF 16V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 33PF 16V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402JRNPO7BN330TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRNPO7BN330TR-ND
Ceramic Capacitors 13-CC0402JRNPO7BN330TR-ND
CAP CER 33PF 16V C0G/NP0 0402

CAP CER 33PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRNPO7BN330CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRNPO7BN330CT-ND
Ceramic Capacitors 13-CC0402JRNPO7BN330CT-ND
CAP CER 33PF 16V C0G/NP0 0402

CAP CER 33PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRNPO7BN330DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRNPO7BN330DKR-ND
Ceramic Capacitors 13-CC0402JRNPO7BN330DKR-ND
CAP CER 33PF 16V C0G/NP0 0402

CAP CER 33PF 16V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0402JRNPO7BN330
CAP CER 33PF 16V C0G/NP0 0402

CAP CER 33PF 16V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - CC0402JRNPO7BN330 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JRNPO7BN330
Ceramic Capacitors CC0402JRNPO7BN330
CAP CER 33PF 16V NPO 0402

CAP CER 33PF 16V NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0402JRNPO7BN330TR-ND 13-CC0402JRNPO7BN330DKR-ND CC0402JRNPO7BN330 CC0402JRNPO7BN330
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers