Yageo USA SMD 120pF 50V Capacitor CC0402JRX7R9BB121

Description
Cap Ceramic 120pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRX7R9BB121 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R9BB121 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 120pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRX7R9BB121 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R9BB121 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120pF 50V Capacitor
60-CC0402JRX7R9BB121
SMD 120pF 50V Capacitor 60-CC0402JRX7R9BB121
Cap Ceramic 120pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRX7R9BB121 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R9BB121 can be used for catalog matching and distributor lookup.

Cap Ceramic 120pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRX7R9BB121 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R9BB121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359251-CC0402JRX7R9BB121 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359251-CC0402JRX7R9BB121
Capacitors - Ceramic Capacitors 1359251-CC0402JRX7R9BB121
Win Source Part Number: 1359251-CC0402JRX7R9 BB121 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 120 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359251-CC0402JRX7R9BB121
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 120 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRX7R9BB121CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRX7R9BB121CT-ND
Ceramic Capacitors 13-CC0402JRX7R9BB121CT-ND
CAP CER 120PF 50V X7R 0402

CAP CER 120PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRX7R9BB121TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRX7R9BB121TR-ND
Ceramic Capacitors 13-CC0402JRX7R9BB121TR-ND
120pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

120pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRX7R9BB121DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRX7R9BB121DKR-ND
Ceramic Capacitors 13-CC0402JRX7R9BB121DKR-ND
CAP CER 120PF 50V X7R 0402

CAP CER 120PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - CC0402JRX7R9BB121 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JRX7R9BB121
Ceramic Capacitors CC0402JRX7R9BB121
CAP CER 120PF 50V X7R 0402

CAP CER 120PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0402JRX7R9BB121 1359251-CC0402JRX7R9BB121 13-CC0402JRX7R9BB121CT-ND 13-CC0402JRX7R9BB121DKR-ND CC0402JRX7R9BB121
Product Name SMD 120pF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers