Yageo USA Ceramic Capacitors CC0402JRX7R7BB104

Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1676-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1676-1-ND
Ceramic Capacitors 311-1676-1-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1676-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1676-2-ND
Ceramic Capacitors 311-1676-2-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1676-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1676-6-ND
Ceramic Capacitors 311-1676-6-ND
0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329950-CC0402JRX7R7BB104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329950-CC0402JRX7R7BB104
Capacitors - Ceramic Capacitors 1329950-CC0402JRX7R7BB104
Manufacturer: Yageo Win Source Part Number: 1329950-CC0402JRX7R7 BB104 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-1676-6,311-1676- 2,311-1676-1 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1329950-CC0402JRX7R7BB104
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1676-6,311-1676-2,311-1676-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992197 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992197
MLCCs - Multilayer Ceramic Capacitors 1992197
Yageo CC0402JRX7R7BB104

Yageo CC0402JRX7R7BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992196 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992196
MLCCs - Multilayer Ceramic Capacitors 1992196
Yageo CC0402JRX7R7BB104

Yageo CC0402JRX7R7BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992197P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992197P
MLCCs - Multilayer Ceramic Capacitors 1992197P
Yageo CC0402JRX7R7BB104

Yageo CC0402JRX7R7BB104

Supplier's Site
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-CC0402JRX7R7BB104
SMD 0.1uF 16V Capacitor 60-CC0402JRX7R7BB104
Cap Ceramic 0.1uF 16V X7R 5% 0402 SMD T/R Product overview: CC0402JRX7R7BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R7BB104 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X7R 5% 0402 SMD T/R Product overview: CC0402JRX7R7BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R7BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0402JRX7R7BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0402JRX7R7BB104
16V 100nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo - 69AH7143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo
69AH7143
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo 69AH7143
CAP, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo - 40AJ6340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo
40AJ6340
Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo 40AJ6340
CAP, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0402JRX7R7BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JRX7R7BB104
Ceramic Capacitors CC0402JRX7R7BB104
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1676-1-ND 311-1676-6-ND 1329950-CC0402JRX7R7BB104 1992197 1992197P 60-CC0402JRX7R7BB104 CC0402JRX7R7BB104 69AH7143 CC0402JRX7R7BB104
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 0.1uF 16V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.1Uf, 16V, Mlcc, 0402 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details