Yageo USA High Capacitance MLCC CC0402KPX5R5BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0402KPX5R5BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0402KPX5R5BB105
High Capacitance MLCC CC0402KPX5R5BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0402KPX5R5BB105TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX5R5BB105TR-ND
Ceramic Capacitors 13-CC0402KPX5R5BB105TR-ND
1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX5R5BB105CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX5R5BB105CT-ND
Ceramic Capacitors 13-CC0402KPX5R5BB105CT-ND
CAP CER 1UF 6.3V X5R 0402

CAP CER 1UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - CC0402KPX5R5BB105 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402KPX5R5BB105
Ceramic Capacitors CC0402KPX5R5BB105
CAP CER 1UF 6.3V X5R 0402

CAP CER 1UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CC0402KPX5R5BB105 13-CC0402KPX5R5BB105TR-ND CC0402KPX5R5BB105
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1.00E6 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C221J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details