Yageo USA General Purpose MLCC CC0402JPX7R9BB152

Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet
Description
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose MLCC - CC0402JPX7R9BB152 - Yageo USA
Milpitas, CA, United States
General Purpose MLCC
CC0402JPX7R9BB152
General Purpose MLCC CC0402JPX7R9BB152
General Features Supplied in tape on reel Nickel-barrier end termination RoHS compliant Halogen Free compliant Applications Consumer electronics, for examples: tuners, television receivers, all types of cameras Telecommunications Data processing

General Features


Supplied in tape on reel
Nickel-barrier end termination
RoHS compliant
Halogen Free compliant
Applications
Consumer electronics, for examples: tuners, television receivers, all types of cameras
Telecommunications
Data processing

Supplier's Site
Ceramic Capacitors - 13-CC0402JPX7R9BB152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JPX7R9BB152TR-ND
Ceramic Capacitors 13-CC0402JPX7R9BB152TR-ND
1500pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JPX7R9BB152CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JPX7R9BB152CT-ND
Ceramic Capacitors 13-CC0402JPX7R9BB152CT-ND
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JPX7R9BB152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JPX7R9BB152DKR-ND
Ceramic Capacitors 13-CC0402JPX7R9BB152DKR-ND
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0402JPX7R9BB152
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - CC0402JPX7R9BB152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JPX7R9BB152
Ceramic Capacitors CC0402JPX7R9BB152
CAP CER 1500PF 50V X7R 0402

CAP CER 1500PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0402JPX7R9BB152 13-CC0402JPX7R9BB152TR-ND 13-CC0402JPX7R9BB152DKR-ND CC0402JPX7R9BB152 CC0402JPX7R9BB152
Product Name General Purpose MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose General Purpose
Capacitance Range 1500 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M30R104K2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details