Yageo USA Ceramic Capacitors - CC0402JRNPO9BN100 CC0402JRNPO9BN100

Description
Manufacturer: Yageo Win Source Part Number: 1026895-CC0402JRNPO9 BN100 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1026895-CC0402JRNPO9 BN100 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC0402JRNPO9BN100 - 1026895-CC0402JRNPO9BN100 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0402JRNPO9BN100
1026895-CC0402JRNPO9BN100
Ceramic Capacitors - CC0402JRNPO9BN100 1026895-CC0402JRNPO9BN100
Manufacturer: Yageo Win Source Part Number: 1026895-CC0402JRNPO9 BN100 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1026895-CC0402JRNPO9BN100
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP CER 10PF 50V 5% NPO 0402 10pF 50V ¦5% C0G NP0 Surface Mount MLCC - CC0402JRNPO9BN100 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 10PF 50V 5% NPO 0402 10pF 50V ¦5% C0G NP0 Surface Mount MLCC
CC0402JRNPO9BN100
CAP CER 10PF 50V 5% NPO 0402 10pF 50V ¦5% C0G NP0 Surface Mount MLCC CC0402JRNPO9BN100
CAP CER 10PF 50V 5% NPO 0402 10pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«

CAP CER 10PF 50V 5% NPO 0402 10pF 50V ¦5% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1014-6-ND
Ceramic Capacitors 311-1014-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1014-1-ND
Ceramic Capacitors 311-1014-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1014-2-ND
Ceramic Capacitors 311-1014-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6169256 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6169256
MLCCs - Multilayer Ceramic Capacitors 6169256
Yageo CC0402JRNPO9BN100

Yageo CC0402JRNPO9BN100

Supplier's Site
Singapore, Singapore
SMD 10pF 50V Capacitor
60-CC0402JRNPO9BN100
SMD 10pF 50V Capacitor 60-CC0402JRNPO9BN100
10pF 50V C0G Ceramic Capacitor 0402 SMD 5% Product overview: CC0402JRNPO9BN100 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRNPO9BN100 can be used for catalog matching and distributor lookup.

10pF 50V C0G Ceramic Capacitor 0402 SMD 5% Product overview: CC0402JRNPO9BN100 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRNPO9BN100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0402JRNPO9BN100 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JRNPO9BN100
Ceramic Capacitors CC0402JRNPO9BN100
CAP CER 10PF 50V C0G/NPO 0402

CAP CER 10PF 50V C0G/NPO 0402

Supplier's Site Datasheet
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Yageo - 68R4597 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Yageo
68R4597
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Yageo 68R4597
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Yageo - 65R7554 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Yageo
65R7554
Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Yageo 65R7554
CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Cc Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 69C9579 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
69C9579
Multilayer Ceramic Capacitor, Cc Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 69C9579
Multilayer Ceramic Capacitor, CC Series, 10 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 10 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1026895-CC0402JRNPO9BN100 CC0402JRNPO9BN100 311-1014-6-ND 311-1014-1-ND 6169256 60-CC0402JRNPO9BN100 CC0402JRNPO9BN100 68R4597 69C9579
Product Name Ceramic Capacitors - CC0402JRNPO9BN100 CAP CER 10PF 50V 5% NPO 0402 10pF 50V ¦5% C0G NP0 Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 10pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 5%, 0402; Capacitance Yageo Multilayer Ceramic Capacitor, Cc Series, 10 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details