Yageo USA Ceramic Capacitors CC0402KPX7R7BB472

Description
4700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402KPX7R7BB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R7BB472TR-ND
Ceramic Capacitors 13-CC0402KPX7R7BB472TR-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX7R7BB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R7BB472DKR-ND
Ceramic Capacitors 13-CC0402KPX7R7BB472DKR-ND
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402KPX7R7BB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402KPX7R7BB472CT-ND
Ceramic Capacitors 13-CC0402KPX7R7BB472CT-ND
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0402KPX7R7BB472
CAP CER 4700PF 16V X7R 0402

CAP CER 4700PF 16V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0402KPX7R7BB472TR-ND 13-CC0402KPX7R7BB472DKR-ND CC0402KPX7R7BB472
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers