Yageo USA Ceramic Capacitors CC0402JRNPO7BN120

Description
12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402JRNPO7BN120TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRNPO7BN120TR-ND
Ceramic Capacitors 13-CC0402JRNPO7BN120TR-ND
12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRNPO7BN120DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRNPO7BN120DKR-ND
Ceramic Capacitors 13-CC0402JRNPO7BN120DKR-ND
CAP CER 12PF 16V C0G/NPO 0402

CAP CER 12PF 16V C0G/NPO 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRNPO7BN120CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRNPO7BN120CT-ND
Ceramic Capacitors 13-CC0402JRNPO7BN120CT-ND
CAP CER 12PF 16V C0G/NPO 0402

CAP CER 12PF 16V C0G/NPO 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359221-CC0402JRNPO7BN120 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359221-CC0402JRNPO7BN120
Capacitors - Ceramic Capacitors 1359221-CC0402JRNPO7BN120
Win Source Part Number: 1359221-CC0402JRNPO7 BN120 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 12 pF Tolerance: ±5% Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359221-CC0402JRNPO7BN120
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 12 pF
Tolerance: ±5%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
SMD 12pF 16V Capacitor
60-CC0402JRNPO7BN120
SMD 12pF 16V Capacitor 60-CC0402JRNPO7BN120
Cap Ceramic 12pF 16V C0G 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRNPO7BN120 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRNPO7BN120 can be used for catalog matching and distributor lookup.

Cap Ceramic 12pF 16V C0G 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRNPO7BN120 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRNPO7BN120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0402JRNPO7BN120 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JRNPO7BN120
Ceramic Capacitors CC0402JRNPO7BN120
CAP CER 12PF 16V C0G/NPO 0402

CAP CER 12PF 16V C0G/NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0402JRNPO7BN120TR-ND 13-CC0402JRNPO7BN120DKR-ND 1359221-CC0402JRNPO7BN120 60-CC0402JRNPO7BN120 CC0402JRNPO7BN120
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 12pF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details