Yageo USA MLCCs - Multilayer Ceramic Capacitors CC0402JRX7R9BB103

Description
Yageo CC0402JRX7R9BB103
Request a Quote Datasheet
Description
Yageo CC0402JRX7R9BB103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2423884 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423884
MLCCs - Multilayer Ceramic Capacitors 2423884
Yageo CC0402JRX7R9BB103

Yageo CC0402JRX7R9BB103

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2423885P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423885P
MLCCs - Multilayer Ceramic Capacitors 2423885P
Yageo CC0402JRX7R9BB103

Yageo CC0402JRX7R9BB103

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2423885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2423885
MLCCs - Multilayer Ceramic Capacitors 2423885
Yageo CC0402JRX7R9BB103

Yageo CC0402JRX7R9BB103

Supplier's Site
Ceramic Capacitors - 311-3339-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3339-2-ND
Ceramic Capacitors 311-3339-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3339-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3339-6-ND
Ceramic Capacitors 311-3339-6-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3339-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3339-1-ND
Ceramic Capacitors 311-3339-1-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 50V Capacitor
60-CC0402JRX7R9BB103
SMD 0.01uF 50V Capacitor 60-CC0402JRX7R9BB103
Cap Ceramic 0.01uF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R9BB103 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: CC0402JRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402JRX7R9BB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0402JRX7R9BB103 - 852963-CC0402JRX7R9BB103 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0402JRX7R9BB103
852963-CC0402JRX7R9BB103
Ceramic Capacitors - CC0402JRX7R9BB103 852963-CC0402JRX7R9BB103
Manufacturer: Yageo Win Source Part Number: 852963-CC0402JRX7R9B B103 Series: CC Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3339-6, CC0402JRX7R9BB103-ND , 311-3339-1, 311-3339-2

Manufacturer: Yageo
Win Source Part Number: 852963-CC0402JRX7R9BB103
Series: CC
Features: 10000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3339-6, CC0402JRX7R9BB103-ND, 311-3339-1, 311-3339-2

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo - 69AH7146 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo
69AH7146
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo 69AH7146
CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo - 40AJ6343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo
40AJ6343
Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo 40AJ6343
CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0402JRX7R9BB103
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0402JRX7R9BB103
50V 10nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0402JRX7R9BB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402JRX7R9BB103
Ceramic Capacitors CC0402JRX7R9BB103
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2423884 311-3339-2-ND 311-3339-6-ND 60-CC0402JRX7R9BB103 852963-CC0402JRX7R9BB103 69AH7146 CC0402JRX7R9BB103 CC0402JRX7R9BB103
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 50V Capacitor Ceramic Capacitors - CC0402JRX7R9BB103 Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers