Yageo USA Ceramic Capacitors CC0402JRX7R8BB123

Description
0.012µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402JRX7R8BB123TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRX7R8BB123TR-ND
Ceramic Capacitors 13-CC0402JRX7R8BB123TR-ND
0.012µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.012µF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRX7R8BB123DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRX7R8BB123DKR-ND
Ceramic Capacitors 13-CC0402JRX7R8BB123DKR-ND
CAP CER 0.012UF 25V X7R 0402

CAP CER 0.012UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402JRX7R8BB123CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402JRX7R8BB123CT-ND
Ceramic Capacitors 13-CC0402JRX7R8BB123CT-ND
CAP CER 0.012UF 25V X7R 0402

CAP CER 0.012UF 25V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0402JRX7R8BB123TR-ND 13-CC0402JRX7R8BB123DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details