Yageo USA Ceramic Capacitors CC0402FRNPO9BN200

Description
CAP CER 20PF 50V C0G/NPO 0402
Request a Quote Datasheet
Description
CAP CER 20PF 50V C0G/NPO 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0402FRNPO9BN200CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402FRNPO9BN200CT-ND
Ceramic Capacitors 13-CC0402FRNPO9BN200CT-ND
CAP CER 20PF 50V C0G/NPO 0402

CAP CER 20PF 50V C0G/NPO 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402FRNPO9BN200TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402FRNPO9BN200TR-ND
Ceramic Capacitors 13-CC0402FRNPO9BN200TR-ND
20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0402FRNPO9BN200DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0402FRNPO9BN200DKR-ND
Ceramic Capacitors 13-CC0402FRNPO9BN200DKR-ND
CAP CER 20PF 50V C0G/NPO 0402

CAP CER 20PF 50V C0G/NPO 0402

Buy Now Datasheet
Singapore, Singapore
SMD 20pF 50V Capacitor
60-CC0402FRNPO9BN200
SMD 20pF 50V Capacitor 60-CC0402FRNPO9BN200
Cap Ceramic 20pF 50V C0G 1% Pad SMD 0402 125°C T/R Product overview: CC0402FRNPO9BN200 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402FRNPO9BN200 can be used for catalog matching and distributor lookup.

Cap Ceramic 20pF 50V C0G 1% Pad SMD 0402 125°C T/R Product overview: CC0402FRNPO9BN200 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0402FRNPO9BN200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302785-CC0402FRNPO9BN200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302785-CC0402FRNPO9BN200
Capacitors - Ceramic Capacitors 1302785-CC0402FRNPO9BN200
Win Source Part Number: 1302785-CC0402FRNPO9 BN200 Category: Capacitors>Ceramic Capacitors Series: CC Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Capacitance: 20 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO

Win Source Part Number: 1302785-CC0402FRNPO9BN200
Category: Capacitors>Ceramic Capacitors
Series: CC
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Capacitance: 20 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO

Buy Now Datasheet
Ceramic Capacitors - CC0402FRNPO9BN200 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0402FRNPO9BN200
Ceramic Capacitors CC0402FRNPO9BN200
CAP CER 20PF 50V C0G/NPO 0402

CAP CER 20PF 50V C0G/NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0402FRNPO9BN200CT-ND 13-CC0402FRNPO9BN200DKR-ND 60-CC0402FRNPO9BN200 1302785-CC0402FRNPO9BN200 CC0402FRNPO9BN200
Product Name Ceramic Capacitors Ceramic Capacitors SMD 20pF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers