KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV731JRTTD8454F

Description
RES 8.45 MOHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 8.45 MOHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JRTTD8454FTR-ND
Chip Resistor - Surface Mount 2019-HV731JRTTD8454FTR-ND
RES 8.45 MOHM 1% 1/10W 0603

RES 8.45 MOHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - HV731JRTTD8454F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HV731JRTTD8454F
Chip Resistor - Surface Mount HV731JRTTD8454F
HIGH VOLTAGE (ANTI-SULFUR)

HIGH VOLTAGE (ANTI-SULFUR)

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-HV731JRTTD8454FTR-ND HV731JRTTD8454F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details