KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV731JRTTD6812F

Description
RES 68.1K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 68.1K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JRTTD6812FTR-ND
Chip Resistor - Surface Mount 2019-HV731JRTTD6812FTR-ND
RES 68.1K OHM 1% 1/10W 0603

RES 68.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - HV731JRTTD6812F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HV731JRTTD6812F
Chip Resistor - Surface Mount HV731JRTTD6812F
HIGH VOLTAGE (ANTI-SULFUR)

HIGH VOLTAGE (ANTI-SULFUR)

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-HV731JRTTD6812FTR-ND HV731JRTTD6812F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details