Qualtek Electronics Corp. 240W Enclosed Frame Power Supply w/ PFC, Single Output QGKF-240 Series

Description
240W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Operating Altitude up to 5000m Wide operating ambient temperature (-25°C~70°C) Conformal coating on both sides of PCB All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet
Description
240W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Operating Altitude up to 5000m Wide operating ambient temperature (-25°C~70°C) Conformal coating on both sides of PCB All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-240 Series - Qualtek Electronics Corp.
Mentor, OH, United States
240W Enclosed Frame Power Supply w/ PFC, Single Output
QGKF-240 Series
240W Enclosed Frame Power Supply w/ PFC, Single Output QGKF-240 Series
240W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Operating Altitude up to 5000m Wide operating ambient temperature (-25°C~70°C) Conformal coating on both sides of PCB All using 105°C long life electrolytic capacitors 100% full burn-in test

240W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.95
High Efficiency, and High Reliability
Output Protections: OLP/OPP/SCP
Withstand 300VAC Surge Input for 5 Sec
Operating Altitude up to 5000m
Wide operating ambient temperature (-25°C~70°C)
Conformal coating on both sides of PCB
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QGKF-240 Series
Product Name 240W Enclosed Frame Power Supply w/ PFC, Single Output
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

18W Desktop Power Supply, Single Output - QADA-18 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 10.0 to 9.0 volts
View Details
35W Enclosed Frame Power Supply, Single Output - QPD-35 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details
AC DC Converters - QPD-50-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1201-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details