Qualtek Electronics Corp. 200W Open Frame Power Supply w/ PFC, Single Output QPSF-200 Series

Description
200W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 Withstand 300VAC surge input for 5 Sec High Efficiency, up to 90% Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/OTP/SCP Free air convection (150W), 20.5CFM forced air (200W) All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet
Description
200W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 Withstand 300VAC surge input for 5 Sec High Efficiency, up to 90% Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/OTP/SCP Free air convection (150W), 20.5CFM forced air (200W) All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Open Frame Power Supply w/ PFC, Single Output - QPSF-200 Series - Qualtek Electronics Corp.
Mentor, OH, United States
200W Open Frame Power Supply w/ PFC, Single Output
QPSF-200 Series
200W Open Frame Power Supply w/ PFC, Single Output QPSF-200 Series
200W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 Withstand 300VAC surge input for 5 Sec High Efficiency, up to 90% Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/OTP/SCP Free air convection (150W), 20.5CFM forced air (200W) All using 105°C long life electrolytic capacitors 100% full burn-in test

200W Single Output Open Frame Power Supply
Features
Universal AC Input/Full Range
Built-in active PFC function, PF>0.95
Withstand 300VAC surge input for 5 Sec
High Efficiency, up to 90%
Wide operating ambient temperature (-20°C~70°C)
Output Protections: OLP/OVP/OTP/SCP
Free air convection (150W), 20.5CFM forced air (200W)
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QPSF-200 Series
Product Name 200W Open Frame Power Supply w/ PFC, Single Output
Type Computer Power Supply
Form Factor Open Frame
Features Power Factor Correction
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q978-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
120W Medical Desktop Power Supply, Single Output - QAMA-120 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 48.0 volts
View Details
24W Desktop Power Supply, Single Output - QADA-24 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
AC DC Converters - Q652-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details