Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-36-12-US01

Description
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1183-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1183-ND
AC DC Desktop, Wall Power Adapters Q1183-ND
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics - 66AH4672 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics
66AH4672
Adapter, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics 66AH4672
ADAPTER, AC-DC, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

ADAPTER, AC-DC, 12V, 3A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q1183-ND 66AH4672
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 802-OEM-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers