Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-30-12-US01

Description
12V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1182-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1182-ND
AC DC Desktop, Wall Power Adapters Q1182-ND
12V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Power Supplies Wall & Cord Mount - QFWB-30-12-US01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Power Supplies Wall & Cord Mount
QFWB-30-12-US01
Power Supplies Wall & Cord Mount QFWB-30-12-US01
Power Supplies Wall & Cord Mount

Power Supplies Wall & Cord Mount

Buy Now
Adapter, Ac-Dc, 12V, 2.5A; Power Supply Approvals Qualtek Electronics - 66AH4670 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 2.5A; Power Supply Approvals Qualtek Electronics
66AH4670
Adapter, Ac-Dc, 12V, 2.5A; Power Supply Approvals Qualtek Electronics 66AH4670
ADAPTER, AC-DC, 12V, 2.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

ADAPTER, AC-DC, 12V, 2.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Q1182-ND QFWB-30-12-US01 66AH4670
Product Name AC DC Desktop, Wall Power Adapters Power Supplies Wall & Cord Mount Adapter, Ac-Dc, 12V, 2.5A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details