Qualtek Electronics Corp. 320W Enclosed Frame Power Supply w/ PFC, Single Output QGKF-320 Series

Description
320W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Operating Altitude up to 5000m Wide operating ambient temperature (-25°C~70°C) Conformal coating on both sides of PCB All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote
Description
320W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Operating Altitude up to 5000m Wide operating ambient temperature (-25°C~70°C) Conformal coating on both sides of PCB All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QGKF-320 Series is a 320W single-output enclosed frame power supply with active PFC, delivering 12V, 24V, or 48V DC at rated currents of 25A, 13A, or 6.7A respectively. It supports universal AC input from 85VAC to 264VAC and includes protections for over-load, over-power, and short-circuit with auto-recovery. The unit operates from -25°C to 70°C ambient temperature with conformal-coated PCBs and 105°C long-life electrolytic capacitors. Measuring 199x99x50mm, it is cooled by a built-in DC fan and achieves efficiencies up to 87.5%. It complies with UL60950-1, IEC 60950-1, and EN60950-1 safety standards, and meets EN55022 Class B EMI conductive and radiation limits. The power factor exceeds 0.95 at 230VAC and 0.98 at 115VAC, with a minimum hold-up time of 10ms at full load and 230VAC input.

Datasheet Summary
Powered by GS/AI

The QGKF-320 Series is a 320W single-output enclosed frame power supply with active PFC, delivering 12V, 24V, or 48V DC at rated currents of 25A, 13A, or 6.7A respectively. It supports universal AC input from 85VAC to 264VAC and includes protections for over-load, over-power, and short-circuit with auto-recovery. The unit operates from -25°C to 70°C ambient temperature with conformal-coated PCBs and 105°C long-life electrolytic capacitors. Measuring 199x99x50mm, it is cooled by a built-in DC fan and achieves efficiencies up to 87.5%. It complies with UL60950-1, IEC 60950-1, and EN60950-1 safety standards, and meets EN55022 Class B EMI conductive and radiation limits. The power factor exceeds 0.95 at 230VAC and 0.98 at 115VAC, with a minimum hold-up time of 10ms at full load and 230VAC input.

Suppliers

Company
Product
Description
Supplier Links
320W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-320 Series - Qualtek Electronics Corp.
Mentor, OH, United States
320W Enclosed Frame Power Supply w/ PFC, Single Output
QGKF-320 Series
320W Enclosed Frame Power Supply w/ PFC, Single Output QGKF-320 Series
320W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input for 5 Sec Operating Altitude up to 5000m Wide operating ambient temperature (-25°C~70°C) Conformal coating on both sides of PCB All using 105°C long life electrolytic capacitors 100% full burn-in test

320W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.95
High Efficiency, and High Reliability
Output Protections: OLP/OPP/SCP
Withstand 300VAC Surge Input for 5 Sec
Operating Altitude up to 5000m
Wide operating ambient temperature (-25°C~70°C)
Conformal coating on both sides of PCB
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QGKF-320 Series
Product Name 320W Enclosed Frame Power Supply w/ PFC, Single Output
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1187-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Converters - Q658-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
AC DC Converters - QPDF-150-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
AC DC Converters - Q656-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details