Qualtek Electronics Corp. 30W Medical Desktop Power Supply, Single Output QAMA-30 Series

Description
All Configurations may not be available. Contact Qualtek for Availability. 30W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level V ERP Step 2 Compliant ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition) Output Protections: OVP/SCP/OCP No Load Power Consumption 1 Year Warranty
Request a Quote
Description
All Configurations may not be available. Contact Qualtek for Availability. 30W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level V ERP Step 2 Compliant ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition) Output Protections: OVP/SCP/OCP No Load Power Consumption 1 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QAMA-30 Series is a 30-watt single-output desktop medical power supply with universal AC input range of 100VAC to 240VAC and 50Hz to 60Hz frequency support. It complies with ANSI/AAMI/IEC/EN 60601-1:2005 (60601 3rd Edition) and meets EMI conduction and radiation requirements per EN55011 Class B, harmonic current limits per EN61000-3-2, and EMS immunity per EN60601-1-2. Output voltages range from 5V to 24V with corresponding rated currents from 1.25A to 4.00A, and ripple and noise is specified at ±2% of rated output voltage. The unit features over-voltage, short-circuit, and over-current protection, no-load power consumption below 0.3W, and holds up for 10ms at rated load. It operates from 0°C to 40°C and has a Dielectric Withstand of 4000VAC between primary and secondary. The dimensions are 100mm × 50mm × 34mm and the weight is 210g. The package includes IEC 60320 inlet options and output connectors as designated by model variant.

Datasheet Summary
Powered by GS/AI

The QAMA-30 Series is a 30-watt single-output desktop medical power supply with universal AC input range of 100VAC to 240VAC and 50Hz to 60Hz frequency support. It complies with ANSI/AAMI/IEC/EN 60601-1:2005 (60601 3rd Edition) and meets EMI conduction and radiation requirements per EN55011 Class B, harmonic current limits per EN61000-3-2, and EMS immunity per EN60601-1-2. Output voltages range from 5V to 24V with corresponding rated currents from 1.25A to 4.00A, and ripple and noise is specified at ±2% of rated output voltage. The unit features over-voltage, short-circuit, and over-current protection, no-load power consumption below 0.3W, and holds up for 10ms at rated load. It operates from 0°C to 40°C and has a Dielectric Withstand of 4000VAC between primary and secondary. The dimensions are 100mm × 50mm × 34mm and the weight is 210g. The package includes IEC 60320 inlet options and output connectors as designated by model variant.

Suppliers

Company
Product
Description
Supplier Links
30W Medical Desktop Power Supply, Single Output - QAMA-30 Series - Qualtek Electronics Corp.
Mentor, OH, United States
30W Medical Desktop Power Supply, Single Output
QAMA-30 Series
30W Medical Desktop Power Supply, Single Output QAMA-30 Series
All Configurations may not be available. Contact Qualtek for Availability. 30W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level V ERP Step 2 Compliant ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition) Output Protections: OVP/SCP/OCP No Load Power Consumption 1 Year Warranty

All Configurations may not be available. Contact Qualtek for Availability.
30W Single Output Medical Desktop Power Supply
Click Here to View Output Plug Types
Features
Universal AC Input/Full Range
Energy Efficiency Level V
ERP Step 2 Compliant
ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition)
Output Protections: OVP/SCP/OCP
No Load Power Consumption
1 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QAMA-30 Series
Product Name 30W Medical Desktop Power Supply, Single Output
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPWF-200L-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q1207-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Converters - QGKF-150-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
AC DC Converters - QPD-35-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details