Qualtek Electronics Corp. 120W Medical Desktop Power Supply, Single Output QAMA-120 Series

Description
All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level V ERP Step 2 Compliant ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition) Output Protections: OVP/SCP/OCP No Load Power Consumption 2 Year Warranty
Request a Quote
Description
All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level V ERP Step 2 Compliant ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition) Output Protections: OVP/SCP/OCP No Load Power Consumption 2 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QAMA-120 Series is a 120-watt single-output desktop power supply designed for medical applications, featuring 2 x MOPP and compliance with ANSI/AAMI/IEC/EN 60601-1 (Edition 3.2). It accepts a universal AC input of 100VAC to 240VAC at 50Hz to 60Hz and meets Energy Efficiency Level VI and ErP Stage 2 requirements. Output voltage options range from 12V to 48V with corresponding current ratings up to 9.00A. The unit includes protections against overvoltage, short circuit, overcurrent, and overtemperature, with touch current below 100µA. It has a flyback topology, 4000VAC dielectric withstand, and operates from -20°C to 40°C. The dimensions are 168x66x39mm, weighing 560g, and it features an MTBF of 300,000 hours at 25°C per Telecordia SR-332.

Datasheet Summary
Powered by GS/AI

The QAMA-120 Series is a 120-watt single-output desktop power supply designed for medical applications, featuring 2 x MOPP and compliance with ANSI/AAMI/IEC/EN 60601-1 (Edition 3.2). It accepts a universal AC input of 100VAC to 240VAC at 50Hz to 60Hz and meets Energy Efficiency Level VI and ErP Stage 2 requirements. Output voltage options range from 12V to 48V with corresponding current ratings up to 9.00A. The unit includes protections against overvoltage, short circuit, overcurrent, and overtemperature, with touch current below 100µA. It has a flyback topology, 4000VAC dielectric withstand, and operates from -20°C to 40°C. The dimensions are 168x66x39mm, weighing 560g, and it features an MTBF of 300,000 hours at 25°C per Telecordia SR-332.

Suppliers

Company
Product
Description
Supplier Links
120W Medical Desktop Power Supply, Single Output - QAMA-120 Series - Qualtek Electronics Corp.
Mentor, OH, United States
120W Medical Desktop Power Supply, Single Output
QAMA-120 Series
120W Medical Desktop Power Supply, Single Output QAMA-120 Series
All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level V ERP Step 2 Compliant ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition) Output Protections: OVP/SCP/OCP No Load Power Consumption 2 Year Warranty

All Configurations may not be available. Contact Qualtek for Availability.
120W Single Output Medical Desktop Power Supply
Click Here to View Output Plug Types
Features
Universal AC Input/Full Range
Energy Efficiency Level V
ERP Step 2 Compliant
ANSI/AAMI/IEC/EN ES60601-1:2015 (60601 3rd Edition)
Output Protections: OVP/SCP/OCP
No Load Power Consumption
2 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QAMA-120 Series
Product Name 120W Medical Desktop Power Supply, Single Output
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-480-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Desktop, Wall Power Adapters - 189-QFWB-20-12-US01-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Desktop, Wall Power Adapters - Q1196-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Converters - Q654-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details