Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QAWA-36-12-US01

Description
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q981-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q981-ND
AC DC Desktop, Wall Power Adapters Q981-ND
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics - 15AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics
15AC9506
Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics 15AC9506
ADAPTOR, AC-DC, 12V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q981-ND 15AC9506
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 802-OEM-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details