Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-36-24-US01

Description
24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1184-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1184-ND
AC DC Desktop, Wall Power Adapters Q1184-ND
24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 1.5A; Power Supply Approvals Qualtek Electronics - 66AH4673 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 1.5A; Power Supply Approvals Qualtek Electronics
66AH4673
Adapter, Ac-Dc, 24V, 1.5A; Power Supply Approvals Qualtek Electronics 66AH4673
ADAPTER, AC-DC, 24V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

ADAPTER, AC-DC, 24V, 1.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q1184-ND 66AH4673
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 1.5A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers