Mega Electronics, Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 2:1 input, regulated, 2kVDC isolated, SIP package, wide temperature range | |
| 4:1 wide input range, trimmable output voltage, metal shielding, CV/CC mode | |
| 4:1 wide input, no minimum load, under-voltage lockout, half-brick package | |
| Dual output models, 4:1 wide input, isolated and regulated, DIP package | |
| Dual output models, fixed input, isolated and regulated, DIP package | |
| Dual output models, fixed input, isolated and unregulated, DIP package | |
| Dual output models, fixed input, isolated and unregulated, SIP/DIP packages | |
| Dual output models, fixed input, unregulated, superminiature SIP package | |
| Dual output models, fixed input, unregulated, ultraminiature SMD package | |
| Dual output models, wide input, ultra miniature DIP package | |
| Dual output, fixed input, 4000 VDC isolation, miniature DIP package | |
| Dual output, fixed input, 5200 VDC isolation, miniature SIP(DIP) package | |
| Dual output, fixed input, regulated, 1000 VDC isolation, DIP package | |
| Dual output, fixed input, regulated, 1000 VDC isolation, SMD package | |
| Dual output, fixed input, regulated, 3000 VDC isolation, SIP package | |
| Dual output, fixed input, unregulated, 1000 VDC isolation, SIP package | |
| Dual output, fixed input, unregulated, 3000 VDC isolated, SMD package | |
| Dual output, fixed input, unregulated, miniature SIP/DIP package | |
| Dual output, fixed input, unregulated, ultraminiature SMD package | |
| Dual output, wide input, regulated, 1500 VDC isolation, DIP package | |
| Dual output, wide input, regulated, 3000 VDC isolation, DIP package | |
| High efficiency, great price/performance ratio, low ripple, 3 year warranty | |
| Quad output, fixed input, unregulated, 1000 VDC isolation, DIP package | |
| Regulated outputs, 1000 VDC isolation, continuous short circuit protection | |
| Single and dual output models, fixed input, 6000V isolated, DIP package | |
| Single and dual output models, fixed input, 6000V isolated, SIP package | |
| Single and dual output models, fixed input, isolated output, SIP package | |
| Single and dual output models, fixed input, unregulated, DIP package | |
| Single and dual output models, fixed input, unregulated, SIP package | |
| Single and dual output models, fixed input, unregulated, SMD package | |
| Single and dual output models, internal input filter, 2 year warranty, DIP | |
| Single and dual output models, internal input filter, high efficiency, DIP | |
| Single and dual output models, wide input, 1.5kVDC isolation, DIP package | |
| Single and dual output models, wide input, 1.5kVDC isolation, SMD package | |
| Single and dual output models, wide input, 1500 VDC isolation, DIP package | |
| Single and dual output models, wide input, regulated outputs, SIP package | |
| Single and dual output models, wide input, regulated, miniature SIP package | |
| Single or double output models, 2:1 wide input range, isolated, DIP package | |
| Single or double output models, I/O isolation, DIP package | |
| Single or double output models, input Pi filter, DIP package | |
| Single output models, 4:1 wide input, isolated and regulated, DIP package | |
| Single output models, fixed input, isolated and unregulated, DIP package | |
| Single output models, fixed input, isolated and unregulated, SMD package | |
| Single output models, fixed input, unregulated, miniature DIP package | |
| Single output models, fixed input, unregulated, miniature DIP/SIP packages | |
| Single output models, fixed input, unregulated, miniature SIP package | |
| Single output models, fixed input, unregulated, miniature SIP/DIP package | |
| Single output models, fixed input, unregulated, superminiature SIP package | |
| Single output models, fixed input, unregulated, ultraminiature DIP package | |
| Single output models, wide input, isolated and regulated, SMD package | |
| Single output, 2:1 wide input, 1500VDC isolation, SMD package | |
| Single output, 4:1 wide input, regulated, 3000VDC isolated, DIP package | |
| Single output, fixed input, 1000 VDC isolated, superminiature SIP package | |
| Single output, fixed input, regulated, 1000 VDC isolated, SIP/DIP package | |
| Single output, fixed input, regulated, 1000 VDC isolated, SMD package | |
| Single output, fixed input, regulated, 1000 VDC isolation SIP/DIP packages | |
| Single output, fixed input, regulated, 1000 VDC isolation SMD package | |
| Single output, fixed input, regulated, 3000 VDC isolation, SIP/DIP package | |
| Single output, fixed input, unregulated, 1000 VDC isolated, SIP/DIP package | |
| Single output, fixed input, unregulated, 1000 VDC isolated, SMD package | |
| Single output, fixed input, unregulated, 3000 VDC isolated, SMD package | |
| Single output, fixed input, unregulated, 3kVDC isolation, SIP/DIP package | |
| Single output, fixed input, unregulated, 5200 VDC isolation, SIP package | |
| Single output, fixed input, unregulated, superminiature SIP package | |
| Single output, fixed input, unregulated, ultraminiature SMD package | |
| Single output, ultrawide input, regulated, 1500VDC isolated, DIP package | |
| Single output, wide input range, compact and lightweight, isolated, DIP | |
| Single output, wide input, regulated, 1500 VDC isolated, DIP package | |
| Single output, wide input, regulated, 1500 VDC isolated, SMD package | |
| Single output, wide input, regulated, 1500 VDC isolation, DIP package | |
| Single output, wide input, regulated, 1500VDC isolated, DIP package | |
| Single output, wide input, regulated, 1500VDC isolation, DIP package | |
| Single output, wide input, regulated, 1500VDC isolation, SMD package | |
| Single output, wide input, regulated, 3000 VDC isolated, DIP package | |
| Single output, wide input, regulated, 3000 VDC isolation, DIP package | |
| Single output, wide input, regulated, non-isolated, DIP package | |
| Single output, wide input, regulated, non-isolated, low profile SIP package | |
| Single output, wide input, switching regulator, low profile SIP package | |
| Twin independent output, fixed input, isolated and unregulated, SIP package | |
| Twin independent output, fixed input, unregulated, miniature DIP package | |
| Twin independent output, fixed input, unregulated, ultraminiature SMD | |
| Twin output, wide input, 1000 VDC isolation, miniature SIP package | |
| Twin output, wide input, regulated, 1000 VDC isolation, DIP package | |
| Ultraminiature SMD package, twin independent output, small footprint | |
| Wide input voltage, high efficiency, high reliability, low loss, isolation | |
| Wide temperature range, SIP package, input Pi filter, regulated outputs |