ADAPTER, AC-DC, 12V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 99AC3027 |
| Product Name | Adapter, Ac-Dc, 12V, 0.5A; Power Supply Approvals Mega Electronics |
| Type | DC Power Supply; AC / DC Adapter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |