Single and dual output models, internal input filter, 2 year warranty, DIP
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CA10KAM Series |
| Product Name | DC Power Module |
| Type | DC Power System |
| Applications | Instrumentation, General Purpose |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| DC Output Voltage | -15.0 to 24.0 volts |
| DC Output Current | 0.3350 to 3 amps |