Mega Electronics, Inc. Adapter, Ac-Dc, 1 O/p, 12V, 3.8A; Power Supply Approvals Mega Electronics MJSW1203800U-0983

Description
ADAPTER, AC-DC, 1 O/P, 12V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45.6W; Output Voltage - Output 1:12V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 1 O/P, 12V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45.6W; Output Voltage - Output 1:12V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 1 O/p, 12V, 3.8A; Power Supply Approvals Mega Electronics - 99AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 3.8A; Power Supply Approvals Mega Electronics
99AC3035
Adapter, Ac-Dc, 1 O/p, 12V, 3.8A; Power Supply Approvals Mega Electronics 99AC3035
ADAPTER, AC-DC, 1 O/P, 12V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45.6W; Output Voltage - Output 1:12V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 12V, 3.8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45.6W; Output Voltage - Output 1:12V; Output Current - Output 1:3.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC3035
Product Name Adapter, Ac-Dc, 1 O/p, 12V, 3.8A; Power Supply Approvals Mega Electronics
Type DC Power Supply; AC / DC Adapter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details