Mega Electronics, Inc. Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 2:1 input, regulated, 2kVDC isolated, SIP package, wide temperature range | |
| CThe M1WF0312M Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| Dual output, fixed input, 4000 VDC isolation, miniature DIP package | |
| Dual output, fixed input, 5200 VDC isolation, miniature SIP(DIP) package | |
| Dual output, wide input, regulated, 1500 VDC isolation, DIP package | |
| Each individual converter is tested to a -55C start up temperature before released from production. The converters have Silicon Potting Material. Cover plate material is PPS (GS-40), with case Acrylic... | |
| M2WA-B_LTSeries are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a circuit board. | |
| PD150WAD SERIES DC/DC converters provide up to 200 watts of output power. All model features a wide input range, trimmable output voltage and constant current mode output limit. The PD150WAD... | |
| PD150WAF-SERIES DC/DC converters provide up to 200 watts of output power. All model features a wide input range, trimmable output voltage and constant current mode output limit. The PD150WAF Converters... | |
| PD75W-SERIES DC/DC converters provide up to 75 watts of output power in an industry standard half-brick package and footprint. All models feature a wide input range, adjustable output voltage and... | |
| Regulated outputs, 1000 VDC isolation, continuous short circuit protection | |
| Single or double output models, I/O isolation, DIP package | |
| Single or double output models, input Pi filter, DIP package | |
| Single output, wide input, regulated, 1500 VDC isolated, DIP package | |
| Single output, wide input, regulated, non-isolated, DIP package | |
| The M1-3WIA_KP Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M10WURA-B_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M10WVRA/B_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M15WVRA/B-LD series offer 15W of output with 2:1 wide input voltages of 9-18,18-36 and 36-75VDC and features 1500VDC isolation, short-circuit and over current protection, as well as six sided... | |
| The M1W5D050512T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1W5IA_P Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1W5PWA-D/MD Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M1W5PWB_(M)D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M1WA-T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WA_D & M1WB_LD Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system... | |
| The M1WA_M Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WA_S & M1WB_LS Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system... | |
| The M1WA_XD Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WB_(X)T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WB_24LS/LD Series is specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_LM Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_LSA Series is specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_LXD Series is specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_M Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_S-D Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_T Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WB_XD Series is specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WD_N Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WD_T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WE(F)_S Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WE_S/D Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WE_T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WED-S Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WF_M/N Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| The M1WF_S/D Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| The M1WF_T Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WG(H)_D Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WG(H)_S Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WIA_S-KS Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WIB_LS/LD Series are designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M1WIB_LT Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WIE_KS Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WIF_S-D Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| The M1WJ_N Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M1WWRA-B_CS Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M1WWRB_S & M2WWRB_S Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply... | |
| The M1WWRD_S and M1WWRD_S Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply... | |
| The M1WWRF_P Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M2-5WKRB_CD Series are specially designed for applications where a wide range input voltage power supplies are non-isolated from the input power supply in a distributed power supply system on... | |
| The M20WVRB_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M2WA(B)_S Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M2WA_T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M2WB_M Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M2WB_T Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The M2WE_S/D Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M2WF_S/D Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| The M2WFB_S Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M2WG(H)_D Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M2WIA_(M)P Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M2WWRA-B_N Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M2WWRA-B_SP Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M2WWRA/WRB_CS-2W Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M2WWRB_LT Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M2WWRB_SP Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3-10WKRB_D Series are specially designed for applications where a wide range input voltage power supplies are non-isolated from the input power supply in a distributed power supply system on... | |
| The M3-5WKRB_P Series are specially designed for applications where a wide range input voltage power supplies are non-isolated from the input power supply in a distributed power supply system on... | |
| The M30WVRB_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WMSA/M3WMSB-(M)D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WPMB_(M)D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WPWA_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WPWB_(M)D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WPWF_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRA-B_(M)P Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRA-B_CS Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRA-B_SP Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRA-B_ZP Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRA/B_YMD Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRD_(M)P Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRE_P Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M3WWRF_P Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M40WVRB-D series are particularly suited to data transfer, battery operated, and telecommunications equipment, distributing power, analog/digital mixing, remote control, and industrial robotic systems and other wide input voltage application... | |
| The M5WURA/B_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M5WVRA-B_D Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M6WUFA(B)_MP Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M6WWRA(B)_ZP Series are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on... | |
| The M6WWRA/B_YMDSeries are specially designed for applications where a wide range input voltage power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The M785010 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy... | |
| The M78xx05 Series high efficiency switching regulators are ideally suited to replace LM78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy... | |
| The MW2-7IBxx05LS-LD Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| The MW2A_T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The MW2B_LS(D) Series is specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The MW2B_M Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The MW2B_S-D Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The MW2B_T & MW2B_XT Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system... | |
| The MW2B_T Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The MW2E_T Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a... | |
| The MW2F_T Series are specially designed for applications where a single power supply is isolated from the input power supply in a distributed power supply system on a circuit board. | |
| The MW7IB_T Series are specially designed for applications where a single power supply is highly isolated from the input power supply in a distributed power supply system on a circuit... | |
| Wide temperature range, SIP package, input Pi filter, regulated outputs |