Single output, wide input, regulated, non-isolated, DIP package
| Mega Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | M3-10WKRB_D Series |
| Product Name | DC/DC Converter |
| Type | DC-DC Converter |
| Applications | Instrumentation, General Purpose |
| Operating Temperature | -20 to 71 C (-4 to 160 F) |
| DC Output Voltage | 3.3 to 24.0 volts |
| DC Output Current | 0.0100 to 1 amps |